Alpha Wire Hook Up Wire 6710 GR005

Description
Alpha Wire 6710 GR005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6710 GR005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877358
Hook Up Wire 6877358
Alpha Wire 6710 GR005 Hook Up Wire

Alpha Wire 6710 GR005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6710 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6710 GR005
Hook-up Wire 6710 GR005
6710 GREEN 100 FT

6710 GREEN 100 FT

Buy Now
Wire, Hook-up; TC; 28 AWG; 7/36; Green mPPE ins; 0.034
Fort Worth, TX, USA
Wire, Hook-up; TC; 28 AWG; 7/36; Green mPPE ins; 0.034" OD; 600V; UL VW-1
70134431
Wire, Hook-up; TC; 28 AWG; 7/36; Green mPPE ins; 0.034" OD; 600V; UL VW-1 70134431
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877358 6710 GR005 70134431
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 28 AWG; 7/36; Green mPPE ins; 0.034" OD; 600V; UL VW-1
Nominal Diameter 0.0339 inch (0.8600 mm) 0.0340 inch (0.8636 mm)
Wire Conductor Copper
International 0.0800 mm² (1.24E-4 in²)
Stranding Type 7/0.12 mm 7/36
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, Nylon Jacket - 1445 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1560 inch (2.16 to 3.96 mm)
View Details
Stranded Hookup Wire - AS 816 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
View Details