The Ecogen Eco Wire 28AWG 7/36 TC 6710 in Dark Blue is a 100-foot length of wire designed for various electrical applications. It features a 28 AWG stranded tinned copper conductor and is insulated with a modified polyphenylene ether material, providing a nominal insulation wall thickness of 0.0095 inches. This wire is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS, making it suitable for a range of environments. The wire complies with several industry standards, including UL AWM/STYLE 11028 and CSA International C(RU) AWM I A/B FT1, ensuring its reliability and safety in electrical applications. Additionally, it is halogen-free and meets the requirements of the EU RoHS Directive, confirming that it does not contain hazardous substances above specified limits. The product is also compliant with the REACH Regulation, indicating it does not contain Substances of Very High Concern (SVHC) in excess of 0.1% by mass. Engineers considering this wire for their projects can expect a durable and compliant product suitable for various wiring needs.
ECOGEN ECO WIRE 28AWG 7/36 TC 6710 Dark Blue 100 FT RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 72T2776 |
| Product Name | Ecogen Eco Wire 28Awg 7/36 Tc 6710 Dark Blue 100 Ft Rohs Compliant Alpha Wire |
| Standards / Certifications | RoHS |