The Ecogen Eco Wire 28AWG 7/36 MPPE is designed for a wide range of electrical applications, featuring a conductor made of 28 AWG stranded tinned copper with a nominal insulation thickness of 0.0095 inches. It operates effectively within a temperature range of -40 to 105°C and has a voltage rating of 600 VRMS. The wire is halogen-free and complies with various standards, including UL AWM/STYLE 11028 and CSA International C(RU) AWM I A/B FT1. This product is available in a continuous length of 5000 feet and is offered in multiple colors, including brown, among others. It meets the requirements of the EU RoHS Directive, ensuring it is free from certain hazardous substances. The wire has a maximum pull tension of 1.37 lbs and a nominal conductor DCR of 65 Ω per 1000 feet at 20°C. The bend radius is specified as 10 times the cable diameter, making it suitable for flexible applications.
ECOGEN ECO WIRE 28AWG 7/36 MPPE 105C 600V 6710 BROWN 5000 FT ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 46W5923 |
| Product Name | Ecogen Eco Wire 28Awg 7/36 Mppe 105C 600V 6710 Brown 5000 Ft Rohs Compliant Alpha Wire |
| Standards / Certifications | RoHS |