Alpha Wire Hook-Up Wire, 28Awg, Brown, 30.5M; Jacket Material Alpha Wire 6710 BR005

Description
HOOK-UP WIRE, 28AWG, BROWN, 30.5M; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:0.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 28AWG, BROWN, 30.5M; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:0.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 28Awg, Brown, 30.5M; Jacket Material Alpha Wire - 58R1525 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 28Awg, Brown, 30.5M; Jacket Material Alpha Wire
58R1525
Hook-Up Wire, 28Awg, Brown, 30.5M; Jacket Material Alpha Wire 58R1525
HOOK-UP WIRE, 28AWG, BROWN, 30.5M; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:0.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

HOOK-UP WIRE, 28AWG, BROWN, 30.5M; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:0.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1525
Product Name Hook-Up Wire, 28Awg, Brown, 30.5M; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details