Alpha Wire Ecogen Eco Wire 28Awg 7/36 Tc 6710 Brown 1000 Ft Rohs Compliant Alpha Wire 6710 BR001

Description
ECOGEN ECO WIRE 28AWG 7/36 TC 6710 BROWN 1000 FT ROHS COMPLIANT: YES
Description
ECOGEN ECO WIRE 28AWG 7/36 TC 6710 BROWN 1000 FT ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Ecogen Eco Wire 28AWG 7/36 TC 6710 is a brown hookup wire available in a 1000 ft length. It features a 28 AWG conductor made of tinned copper (7 strands of 36 AWG) and is insulated with a modified polyphenylene ether, providing a wall thickness of 0.0095 inches. This wire is rated for a maximum temperature range of -40 to 105°C and has a voltage rating of 600 VRMS. It complies with UL AWM/STYLE 11028 and CSA International standards, ensuring reliability in various applications. The wire is halogen-free and meets RoHS compliance, making it suitable for environmentally conscious projects. The product is packaged in a continuous length of 1000 ft, with specific dimensions for ease of handling.

Datasheet Summary
Powered by GS/AI

The Ecogen Eco Wire 28AWG 7/36 TC 6710 is a brown hookup wire available in a 1000 ft length. It features a 28 AWG conductor made of tinned copper (7 strands of 36 AWG) and is insulated with a modified polyphenylene ether, providing a wall thickness of 0.0095 inches. This wire is rated for a maximum temperature range of -40 to 105°C and has a voltage rating of 600 VRMS. It complies with UL AWM/STYLE 11028 and CSA International standards, ensuring reliability in various applications. The wire is halogen-free and meets RoHS compliance, making it suitable for environmentally conscious projects. The product is packaged in a continuous length of 1000 ft, with specific dimensions for ease of handling.

Suppliers

Company
Product
Description
Supplier Links
Ecogen Eco Wire 28Awg 7/36 Tc 6710 Brown 1000 Ft Rohs Compliant Alpha Wire - 58R1524 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Eco Wire 28Awg 7/36 Tc 6710 Brown 1000 Ft Rohs Compliant Alpha Wire
58R1524
Ecogen Eco Wire 28Awg 7/36 Tc 6710 Brown 1000 Ft Rohs Compliant Alpha Wire 58R1524
ECOGEN ECO WIRE 28AWG 7/36 TC 6710 BROWN 1000 FT ROHS COMPLIANT: YES

ECOGEN ECO WIRE 28AWG 7/36 TC 6710 BROWN 1000 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1524
Product Name Ecogen Eco Wire 28Awg 7/36 Tc 6710 Brown 1000 Ft Rohs Compliant Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details