Alpha Wire Hook-up Wire 6710 BL005

Description
6710 BLUE 100 FT
Request a Quote
Description
6710 BLUE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6710 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6710 BL005
Hook-up Wire 6710 BL005
6710 BLUE 100 FT

6710 BLUE 100 FT

Buy Now
Hook Up Wire - 6877354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877354
Hook Up Wire 6877354
Alpha Wire 6710 BL005 Hook Up Wire

Alpha Wire 6710 BL005 Hook Up Wire

Supplier's Site
Wire, Hook-up; TC; 28 AWG; 7/36; Blue mPPE ins; 0.034
Fort Worth, TX, USA
Wire, Hook-up; TC; 28 AWG; 7/36; Blue mPPE ins; 0.034" OD; 600V; UL VW-1
70134429
Wire, Hook-up; TC; 28 AWG; 7/36; Blue mPPE ins; 0.034" OD; 600V; UL VW-1 70134429
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6710 BL005 6877354 70134429
Product Name Hook-up Wire Hook Up Wire Wire, Hook-up; TC; 28 AWG; 7/36; Blue mPPE ins; 0.034" OD; 600V; UL VW-1
Nominal Diameter 0.0339 inch (0.8600 mm) 0.0340 inch (0.8636 mm)
Wire Conductor Copper
International 0.0800 mm² (1.24E-4 in²)
Stranding Type 7/0.12 mm 7/36
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 174375-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Appliance Wiring Material, UL 1008 & CSA TR-64 - 1470N - BRIM Electronics, Inc.
Specs
Approvals UL 1008 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0610 to 0.0980 inch (1.55 to 2.49 mm)
View Details
Miniature Electrode Wire - AS 172-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details