Alpha Wire Hook-Up Wire, 28Awg, Blue, 30.5M; Jacket Material Alpha Wire 6710 BL005

Description
HOOK-UP WIRE, 28AWG, BLUE, 30.5M; Jacket Material:Polyhenilet her; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 28AWG, BLUE, 30.5M; Jacket Material:Polyhenilet her; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 28Awg, Blue, 30.5M; Jacket Material Alpha Wire - 58R1523 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 28Awg, Blue, 30.5M; Jacket Material Alpha Wire
58R1523
Hook-Up Wire, 28Awg, Blue, 30.5M; Jacket Material Alpha Wire 58R1523
HOOK-UP WIRE, 28AWG, BLUE, 30.5M; Jacket Material:Polyhenilet her; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK-UP WIRE, 28AWG, BLUE, 30.5M; Jacket Material:Polyhenilether; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1523
Product Name Hook-Up Wire, 28Awg, Blue, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details