Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOOKUP WIRES
ALPHA WIRE
6710 BL001 -- HOOK-UP WIRE
Alpha Wire
Hook-up Wire
6710 BL001
Description
6710 BLUE 1000 FT
Powell Electronics, Inc.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
6710 BLUE 1000 FT
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6710 BL001
Hook-up Wire
6710 BL001
6710 BLUE 1000 FT
6710 BLUE 1000 FT
Buy Now
RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7417941
Hook Up Wire
7417941
Alpha Wire 6710 BL001 Hook Up Wire
Alpha Wire 6710 BL001 Hook Up Wire
Supplier's Site
Technical Specifications
Powell Electronics, Inc.
RS Components, Ltd.
Product Category
Hookup Wires
Hookup Wires
Product Number
6710 BL001
7417941
Product Name
Hook-up Wire
Hook Up Wire
Nominal Diameter
0.0339 inch (0.8600 mm)
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
TE Connectivity
Hook Up Wire
0904513001
Specs
Rated Voltage
600 volts
Rated Temperature
-65 to 150 C (-85 to 302 F)
North American
24 AWG
View Details
E-Z-HOOK, a division of Tektest, Inc.
18 AWG, Silicone Insulated, Wire Spool
9508
Specs
Rated Voltage
5000 volts
Nominal Diameter
0.1440 inch (3.66 mm)
Rated Temperature
150 C (302 F)
View Details
Cooner Wire Company
Stranded Hookup Wire
AS 814
Specs
Approvals
UL Listing Mark
Rated Voltage
150 volts
Nominal Diameter
0.0220 inch (0.5588 mm)
View Details
New England Wire Technologies Corporation
FEP Insulated Lead Wire
Specs
Rated Voltage
600 volts
Nominal Diameter
0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature
200 C (392 F)
View Details