Alpha Wire Hook-up Wire 6710 BK005

Description
6710 BLACK 100 FT
Request a Quote
Description
6710 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6710 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6710 BK005
Hook-up Wire 6710 BK005
6710 BLACK 100 FT

6710 BLACK 100 FT

Buy Now
Wire, Hook-up; TC; 28 AWG; 7/36; Black mPPE ins; 0.034
Fort Worth, TX, USA
Wire, Hook-up; TC; 28 AWG; 7/36; Black mPPE ins; 0.034" OD; 600V; UL VW-1
70134420
Wire, Hook-up; TC; 28 AWG; 7/36; Black mPPE ins; 0.034" OD; 600V; UL VW-1 70134420
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site
Alpha Wire EcoWire® Hook-Up/Lead Wire - 28 AWG 7 Stranded Conductor - Tinned copper - 600V - Black - 100 ft - ALP6710-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 28 AWG 7 Stranded Conductor - Tinned copper - 600V - Black - 100 ft
ALP6710-BK005
Alpha Wire EcoWire® Hook-Up/Lead Wire - 28 AWG 7 Stranded Conductor - Tinned copper - 600V - Black - 100 ft ALP6710-BK005
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 28 AWG, Stranded Conductor, Tinned copper, 600V, Black, 100ft, 6710 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6710 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.034 NOMINAL OD (MM) : 0.8636 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 28 AWG, Stranded Conductor, Tinned copper, 600V, Black, 100ft, 6710 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6710 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.034 NOMINAL OD (MM) : 0.8636 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6710 BK005 70134420 ALP6710-BK005
Product Name Hook-up Wire Wire, Hook-up; TC; 28 AWG; 7/36; Black mPPE ins; 0.034" OD; 600V; UL VW-1 Alpha Wire EcoWire® Hook-Up/Lead Wire - 28 AWG 7 Stranded Conductor - Tinned copper - 600V - Black - 100 ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark CSA Mark (US, NRTL/C); AWM
Rated Voltage 600 volts 600 volts
Nominal Diameter 0.0340 inch (0.8636 mm) 0.0340 inch (0.8636 mm)
Wire Insulation Modified Polyphenylene Ether mPPE
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Stranded Hookup Wire - AS999-36 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 inch (0.6604 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Hook Up Wire - 0138333002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 16 AWG
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details