HOOK-UP WIRE, 28AWG, BLACK, 305M; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:28AWG; Conductor Area CSA:0.07mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 58R1520 |
| Product Name | Hook-Up Wire, 28Awg, Black, 305M; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |