Alpha Wire Hook-Up Wire, 0.75Mm2, White, 164Ft; Jacket Material Alpha Wire 67075 WH321

Description
HOOK-UP WIRE, 0.75MM2, WHITE, 164FT; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:-; Conductor Area CSA:0.75mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.75MM2, WHITE, 164FT; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:-; Conductor Area CSA:0.75mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.75Mm2, White, 164Ft; Jacket Material Alpha Wire - 42AH9193 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.75Mm2, White, 164Ft; Jacket Material Alpha Wire
42AH9193
Hook-Up Wire, 0.75Mm2, White, 164Ft; Jacket Material Alpha Wire 42AH9193
HOOK-UP WIRE, 0.75MM2, WHITE, 164FT; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:-; Conductor Area CSA:0.75mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 0.75MM2, WHITE, 164FT; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:-; Conductor Area CSA:0.75mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9193
Product Name Hook-Up Wire, 0.75Mm2, White, 164Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details