Alpha Wire Alpha 67075 WH321 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding White mPPE Insulation - 50 Meter Put-Up 67075 WH321

Description
Alpha EcoWire® is a metric hook-up wire with white mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67075 WH321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 WH321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-118 WEIGHT LBS/MFT : 0.0022
Description
Alpha EcoWire® is a metric hook-up wire with white mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67075 WH321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 WH321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-118 WEIGHT LBS/MFT : 0.0022

Suppliers

Company
Product
Description
Supplier Links
Alpha 67075 WH321 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding White mPPE Insulation - 50 Meter Put-Up - ALP67075-WH321 - Lapp Tannehill
Savage, MN, United States
Alpha 67075 WH321 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding White mPPE Insulation - 50 Meter Put-Up
ALP67075-WH321
Alpha 67075 WH321 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding White mPPE Insulation - 50 Meter Put-Up ALP67075-WH321
Alpha EcoWire® is a metric hook-up wire with white mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67075 WH321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 WH321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-118 WEIGHT LBS/MFT : 0.0022

Alpha EcoWire® is a metric hook-up wire with white mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67075 WH321.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 WH321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-118 WEIGHT LBS/MFT : 0.0022

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67075-WH321
Product Name Alpha 67075 WH321 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding White mPPE Insulation - 50 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0670 inch (1.7 mm)
Wire Weight 2.20E-6 to 0.0022 lbs/ft (3.27E-6 to 0.0033 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Stranded Hookup Wire - AS999-28 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Hook Up Wire - 2441302 - RS Components, Ltd.
Specs
Nominal Diameter 0.1004 inch (2.55 mm)
International 2.5 mm² (0.0039 in²)
Stranding Type 0.29 mm
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details