Alpha Wire Alpha 67075 VI033 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Violet mPPE Insulation - 100 Meter Put-Up 67075 VI033

Description
Alpha EcoWire® is a metric hook-up wire with violet mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67075 VI033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 VI033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-110 WEIGHT LBS/MFT : 0.0045
Description
Alpha EcoWire® is a metric hook-up wire with violet mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67075 VI033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 VI033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-110 WEIGHT LBS/MFT : 0.0045

Suppliers

Company
Product
Description
Supplier Links
Alpha 67075 VI033 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Violet mPPE Insulation - 100 Meter Put-Up - ALP67075-VI033 - Lapp Tannehill
Savage, MN, United States
Alpha 67075 VI033 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Violet mPPE Insulation - 100 Meter Put-Up
ALP67075-VI033
Alpha 67075 VI033 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Violet mPPE Insulation - 100 Meter Put-Up ALP67075-VI033
Alpha EcoWire® is a metric hook-up wire with violet mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67075 VI033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 VI033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-110 WEIGHT LBS/MFT : 0.0045

Alpha EcoWire® is a metric hook-up wire with violet mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67075 VI033.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 VI033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-110 WEIGHT LBS/MFT : 0.0045

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67075-VI033
Product Name Alpha 67075 VI033 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Violet mPPE Insulation - 100 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0670 inch (1.7 mm)
Wire Weight 4.50E-6 to 0.0045 lbs/ft (6.70E-6 to 0.0067 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 0357053001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 1805923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Brimflyx™ Ultra-flexible Wire - 1250 - BRIM Electronics, Inc.
Specs
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
Wire Insulation Polyvinyl Chloride
View Details