Alpha Wire Hook Up Wire 67075 RD033

Description
Alpha Wire 67075 RD033 Hook Up Wire
Request a Quote
Description
Alpha Wire 67075 RD033 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2012773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2012773
Hook Up Wire 2012773
Alpha Wire 67075 RD033 Hook Up Wire

Alpha Wire 67075 RD033 Hook Up Wire

Supplier's Site
Alpha 67075 RD033 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Red mPPE Insulation - 100 Meter Put-Up - ALP67075-RD033 - Lapp Tannehill
Savage, MN, United States
Alpha 67075 RD033 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Red mPPE Insulation - 100 Meter Put-Up
ALP67075-RD033
Alpha 67075 RD033 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Red mPPE Insulation - 100 Meter Put-Up ALP67075-RD033
Alpha EcoWire® is a metric hook-up wire with red mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67075 RD033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 RD033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-119 WEIGHT LBS/MFT : 0.0045

Alpha EcoWire® is a metric hook-up wire with red mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67075 RD033.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 RD033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-119 WEIGHT LBS/MFT : 0.0045

Supplier's Site

Technical Specifications

  RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2012773 ALP67075-RD033
Product Name Hook Up Wire Alpha 67075 RD033 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Red mPPE Insulation - 100 Meter Put-Up
Rated Temperature 105 C (221 F) -40 to 41 C (-40 to 105 F)
North American 18 AWG 19 AWG
International 0.7500 mm² (0.0012 in²)
Stranding Type 42/0.16 mm² 42/0.16
Approvals UL Approved CE Approved VW-1
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details
Hook Up Wire - 101843-001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details
Hook Up Wire - 1805965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
High Temperature Extruded Lead Wires - 1718 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS, REACH
Rated Voltage 600 volts
Nominal Diameter 0.0460 to 0.0710 inch (1.17 to 1.8 mm)
View Details