Alpha Wire Hook-Up Wire, 0.75Mm2, Grn/yel, 164Ft; Jacket Material Alpha Wire 67075 GY321

Description
HOOK-UP WIRE, 0.75MM2, GRN/YEL, 164FT; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.75mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.75MM2, GRN/YEL, 164FT; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.75mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.75Mm2, Grn/yel, 164Ft; Jacket Material Alpha Wire - 42AH9187 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.75Mm2, Grn/yel, 164Ft; Jacket Material Alpha Wire
42AH9187
Hook-Up Wire, 0.75Mm2, Grn/yel, 164Ft; Jacket Material Alpha Wire 42AH9187
HOOK-UP WIRE, 0.75MM2, GRN/YEL, 164FT; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.75mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK-UP WIRE, 0.75MM2, GRN/YEL, 164FT; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.75mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9187
Product Name Hook-Up Wire, 0.75Mm2, Grn/yel, 164Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details