Alpha Wire Alpha 67075 BR034 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Brown mPPE Insulation - 500 Meter Put-Up 67075 BR034

Description
Alpha EcoWire® is a metric hook-up wire with brown mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67075 BR034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 BR034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-96 WEIGHT LBS/MFT : 0.0224
Description
Alpha EcoWire® is a metric hook-up wire with brown mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67075 BR034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 BR034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-96 WEIGHT LBS/MFT : 0.0224

Suppliers

Company
Product
Description
Supplier Links
Alpha 67075 BR034 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Brown mPPE Insulation - 500 Meter Put-Up - ALP67075-BR034 - Lapp Tannehill
Savage, MN, United States
Alpha 67075 BR034 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Brown mPPE Insulation - 500 Meter Put-Up
ALP67075-BR034
Alpha 67075 BR034 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Brown mPPE Insulation - 500 Meter Put-Up ALP67075-BR034
Alpha EcoWire® is a metric hook-up wire with brown mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67075 BR034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 BR034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-96 WEIGHT LBS/MFT : 0.0224

Alpha EcoWire® is a metric hook-up wire with brown mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67075 BR034.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 BR034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-96 WEIGHT LBS/MFT : 0.0224

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67075-BR034
Product Name Alpha 67075 BR034 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Brown mPPE Insulation - 500 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0670 inch (1.7 mm)
Wire Weight 2.24E-5 to 0.0224 lbs/ft (3.33E-5 to 0.0333 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Hook Up Wire - 174375-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Hook-up Wire, MIL-W-76C Type HW-C, Uncovered - 1415 / 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4300 inch (2.16 to 10.92 mm)
View Details