Alpha Wire Hook Up Wire 67075 BR033

Description
Alpha Wire 67075 BR033 Hook Up Wire
Request a Quote
Description
Alpha Wire 67075 BR033 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2012764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2012764
Hook Up Wire 2012764
Alpha Wire 67075 BR033 Hook Up Wire

Alpha Wire 67075 BR033 Hook Up Wire

Supplier's Site
Alpha 67075 BR033 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Brown mPPE Insulation - 100 Meter Put-Up - ALP67075-BR033 - Lapp Tannehill
Savage, MN, United States
Alpha 67075 BR033 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Brown mPPE Insulation - 100 Meter Put-Up
ALP67075-BR033
Alpha 67075 BR033 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Brown mPPE Insulation - 100 Meter Put-Up ALP67075-BR033
Alpha EcoWire® is a metric hook-up wire with brown mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67075 BR033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 BR033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-95 WEIGHT LBS/MFT : 0.0045

Alpha EcoWire® is a metric hook-up wire with brown mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67075 BR033.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 BR033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-95 WEIGHT LBS/MFT : 0.0045

Supplier's Site

Technical Specifications

  RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2012764 ALP67075-BR033
Product Name Hook Up Wire Alpha 67075 BR033 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Brown mPPE Insulation - 100 Meter Put-Up
Rated Temperature 105 C (221 F) -40 to 41 C (-40 to 105 F)
North American 18 AWG 19 AWG
International 0.7500 mm² (0.0012 in²)
Stranding Type 42/0.16 mm² 42/0.16
Approvals UL Approved CE Approved VW-1
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Miniature Electrode Wire - AS 765-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 165856-002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Miniature TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0270 to 0.0430 inch (0.6858 to 1.09 mm)
Rated Temperature 105 C (221 F)
View Details