Alpha Wire Hook-Up Wire, 0.75Mm2, Blue, 164Ft; Jacket Material Alpha Wire 67075 BL321

Description
HOOK-UP WIRE, 0.75MM2, BLUE, 164FT; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:-; Conductor Area CSA:0.75mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.75MM2, BLUE, 164FT; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:-; Conductor Area CSA:0.75mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.75Mm2, Blue, 164Ft; Jacket Material Alpha Wire - 42AH9182 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.75Mm2, Blue, 164Ft; Jacket Material Alpha Wire
42AH9182
Hook-Up Wire, 0.75Mm2, Blue, 164Ft; Jacket Material Alpha Wire 42AH9182
HOOK-UP WIRE, 0.75MM2, BLUE, 164FT; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:-; Conductor Area CSA:0.75mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 0.75MM2, BLUE, 164FT; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:-; Conductor Area CSA:0.75mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9182
Product Name Hook-Up Wire, 0.75Mm2, Blue, 164Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details