Alpha Wire Hook-Up Wire, 0.75Mm2, Blue, 328Ft; Jacket Material Alpha Wire 67075 BL033

Description
HOOK-UP WIRE, 0.75MM2, BLUE, 328FT; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:-; Conductor Area CSA:0.75mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.75MM2, BLUE, 328FT; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:-; Conductor Area CSA:0.75mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.75Mm2, Blue, 328Ft; Jacket Material Alpha Wire - 42AH9181 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.75Mm2, Blue, 328Ft; Jacket Material Alpha Wire
42AH9181
Hook-Up Wire, 0.75Mm2, Blue, 328Ft; Jacket Material Alpha Wire 42AH9181
HOOK-UP WIRE, 0.75MM2, BLUE, 328FT; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:-; Conductor Area CSA:0.75mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 0.75MM2, BLUE, 328FT; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:-; Conductor Area CSA:0.75mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9181
Product Name Hook-Up Wire, 0.75Mm2, Blue, 328Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details