Alpha EcoWire® is a metric hook-up wire with black mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.
Alpha part number 67075 BK033.
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 BK033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-92 WEIGHT LBS/MFT : 0.0045
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | ALP67075-BK033 |
| Product Name | Alpha 67075 BK033 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Black mPPE Insulation - 100 Meter Put-Up |
| Approvals | UL Approved CE Approved VW-1 |
| Rated Voltage | 600 volts |
| Nominal Diameter | 0.0670 inch (1.7 mm) |
| Wire Weight | 4.50E-6 to 0.0045 lbs/ft (6.70E-6 to 0.0067 g/mm) |