Alpha Wire Hook-Up Wire, 0.5Mm2, Yellow, 164Ft; Jacket Material Alpha Wire 67050 YL321

Description
HOOK-UP WIRE, 0.5MM2, YELLOW, 164FT; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:-; Conductor Area CSA:0.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.5MM2, YELLOW, 164FT; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:-; Conductor Area CSA:0.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.5Mm2, Yellow, 164Ft; Jacket Material Alpha Wire - 42AH9178 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.5Mm2, Yellow, 164Ft; Jacket Material Alpha Wire
42AH9178
Hook-Up Wire, 0.5Mm2, Yellow, 164Ft; Jacket Material Alpha Wire 42AH9178
HOOK-UP WIRE, 0.5MM2, YELLOW, 164FT; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:-; Conductor Area CSA:0.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 0.5MM2, YELLOW, 164FT; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:-; Conductor Area CSA:0.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9178
Product Name Hook-Up Wire, 0.5Mm2, Yellow, 164Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details