Alpha Wire Hook Up Wire 67050 YL321

Description
Alpha Wire 67050 YL321 Hook Up Wire
Request a Quote
Description
Alpha Wire 67050 YL321 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2012759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2012759
Hook Up Wire 2012759
Alpha Wire 67050 YL321 Hook Up Wire

Alpha Wire 67050 YL321 Hook Up Wire

Supplier's Site
Alpha 67050 YL321 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Yellow mPPE Insulation - 50 Meter Put-Up - ALP67050-YL321 - Lapp Tannehill
Savage, MN, United States
Alpha 67050 YL321 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Yellow mPPE Insulation - 50 Meter Put-Up
ALP67050-YL321
Alpha 67050 YL321 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Yellow mPPE Insulation - 50 Meter Put-Up ALP67050-YL321
Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67050 YL321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 YL321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-85 WEIGHT LBS/MFT : 0.0007

Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67050 YL321.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 YL321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-85 WEIGHT LBS/MFT : 0.0007

Supplier's Site

Technical Specifications

  RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2012759 ALP67050-YL321
Product Name Hook Up Wire Alpha 67050 YL321 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Yellow mPPE Insulation - 50 Meter Put-Up
Rated Temperature 105 C (221 F) -40 to 41 C (-40 to 105 F)
North American 20 AWG 21 AWG
International 0.5000 mm² (7.75E-4 in²)
Stranding Type 28/0.16 mm² 28/0.16
Approvals UL Approved CE Approved VW-1
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 090339-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Stranded Hookup Wire - CZ 1105 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details