Alpha Wire Alpha 67050 VI034 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Violet mPPE Insulation - 500 Meter Put-Up 67050 VI034

Description
Alpha EcoWire® is a metric hook-up wire with violet mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67050 VI034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 VI034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-81 WEIGHT LBS/MFT : 0.0074
Description
Alpha EcoWire® is a metric hook-up wire with violet mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67050 VI034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 VI034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-81 WEIGHT LBS/MFT : 0.0074

Suppliers

Company
Product
Description
Supplier Links
Alpha 67050 VI034 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Violet mPPE Insulation - 500 Meter Put-Up - ALP67050-VI034 - Lapp Tannehill
Savage, MN, United States
Alpha 67050 VI034 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Violet mPPE Insulation - 500 Meter Put-Up
ALP67050-VI034
Alpha 67050 VI034 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Violet mPPE Insulation - 500 Meter Put-Up ALP67050-VI034
Alpha EcoWire® is a metric hook-up wire with violet mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67050 VI034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 VI034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-81 WEIGHT LBS/MFT : 0.0074

Alpha EcoWire® is a metric hook-up wire with violet mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67050 VI034.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 VI034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-81 WEIGHT LBS/MFT : 0.0074

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67050-VI034
Product Name Alpha 67050 VI034 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Violet mPPE Insulation - 500 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0580 inch (1.47 mm)
Wire Weight 7.40E-6 to 0.0074 lbs/ft (1.10E-5 to 0.0110 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 072439-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Miniature Electrode Wire - CW 5263-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Conductor Pure Gold
North American 32 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details