Alpha Wire Alpha 67050 RD034 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Red mPPE Insulation - 500 Meter Put-Up 67050 RD034

Description
Alpha EcoWire® is a metric hook-up wire with red mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67050 RD034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 RD034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-90 WEIGHT LBS/MFT : 0.0074
Description
Alpha EcoWire® is a metric hook-up wire with red mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67050 RD034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 RD034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-90 WEIGHT LBS/MFT : 0.0074

Suppliers

Company
Product
Description
Supplier Links
Alpha 67050 RD034 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Red mPPE Insulation - 500 Meter Put-Up - ALP67050-RD034 - Lapp Tannehill
Savage, MN, United States
Alpha 67050 RD034 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Red mPPE Insulation - 500 Meter Put-Up
ALP67050-RD034
Alpha 67050 RD034 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Red mPPE Insulation - 500 Meter Put-Up ALP67050-RD034
Alpha EcoWire® is a metric hook-up wire with red mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67050 RD034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 RD034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-90 WEIGHT LBS/MFT : 0.0074

Alpha EcoWire® is a metric hook-up wire with red mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67050 RD034.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 RD034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-90 WEIGHT LBS/MFT : 0.0074

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67050-RD034
Product Name Alpha 67050 RD034 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Red mPPE Insulation - 500 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0580 inch (1.47 mm)
Wire Weight 7.40E-6 to 0.0074 lbs/ft (1.10E-5 to 0.0110 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 032079-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details