Alpha Wire Hook Up Wire 67050 RD033

Description
Alpha Wire 67050 RD033 Hook Up Wire
Request a Quote
Description
Alpha Wire 67050 RD033 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2012752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2012752
Hook Up Wire 2012752
Alpha Wire 67050 RD033 Hook Up Wire

Alpha Wire 67050 RD033 Hook Up Wire

Supplier's Site
Alpha 67050 RD033 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Red mPPE Insulation - 100 Meter Put-Up - ALP67050-RD033 - Lapp Tannehill
Savage, MN, United States
Alpha 67050 RD033 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Red mPPE Insulation - 100 Meter Put-Up
ALP67050-RD033
Alpha 67050 RD033 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Red mPPE Insulation - 100 Meter Put-Up ALP67050-RD033
Alpha EcoWire® is a metric hook-up wire with red mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67050 RD033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 RD033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-89 WEIGHT LBS/MFT : 0.0015

Alpha EcoWire® is a metric hook-up wire with red mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67050 RD033.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 RD033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-89 WEIGHT LBS/MFT : 0.0015

Supplier's Site

Technical Specifications

  RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2012752 ALP67050-RD033
Product Name Hook Up Wire Alpha 67050 RD033 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Red mPPE Insulation - 100 Meter Put-Up
Rated Temperature 105 C (221 F) -40 to 41 C (-40 to 105 F)
North American 20 AWG 21 AWG
International 0.5000 mm² (7.75E-4 in²)
Stranding Type 28/0.16 mm² 28/0.16
Approvals UL Approved CE Approved VW-1
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Primary Wire - 1085903001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 1805937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Rulan Insulated Hi-voltage Lead Wire, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 40000 volts
Nominal Diameter 0.2500 to 0.2930 inch (6.35 to 7.44 mm)
View Details