Alpha Wire Hook-Up Wire, 0.5Mm2, Orange, 164Ft; Jacket Material Alpha Wire 67050 OR321

Description
HOOK-UP WIRE, 0.5MM2, ORANGE, 164FT; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:-; Conductor Area CSA:0.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.5MM2, ORANGE, 164FT; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:-; Conductor Area CSA:0.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.5Mm2, Orange, 164Ft; Jacket Material Alpha Wire - 42AH9171 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.5Mm2, Orange, 164Ft; Jacket Material Alpha Wire
42AH9171
Hook-Up Wire, 0.5Mm2, Orange, 164Ft; Jacket Material Alpha Wire 42AH9171
HOOK-UP WIRE, 0.5MM2, ORANGE, 164FT; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:-; Conductor Area CSA:0.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 0.5MM2, ORANGE, 164FT; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:-; Conductor Area CSA:0.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9171
Product Name Hook-Up Wire, 0.5Mm2, Orange, 164Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details