Alpha Wire Alpha 67050 OR033 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Orange mPPE Insulation - 100 Meter Put-Up 67050 OR033

Description
Alpha EcoWire® is a metric hook-up wire with orange mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67050 OR033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 OR033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-77 WEIGHT LBS/MFT : 0.0015
Description
Alpha EcoWire® is a metric hook-up wire with orange mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67050 OR033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 OR033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-77 WEIGHT LBS/MFT : 0.0015

Suppliers

Company
Product
Description
Supplier Links
Alpha 67050 OR033 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Orange mPPE Insulation - 100 Meter Put-Up - ALP67050-OR033 - Lapp Tannehill
Savage, MN, United States
Alpha 67050 OR033 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Orange mPPE Insulation - 100 Meter Put-Up
ALP67050-OR033
Alpha 67050 OR033 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Orange mPPE Insulation - 100 Meter Put-Up ALP67050-OR033
Alpha EcoWire® is a metric hook-up wire with orange mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67050 OR033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 OR033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-77 WEIGHT LBS/MFT : 0.0015

Alpha EcoWire® is a metric hook-up wire with orange mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67050 OR033.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 OR033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-77 WEIGHT LBS/MFT : 0.0015

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67050-OR033
Product Name Alpha 67050 OR033 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Orange mPPE Insulation - 100 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0580 inch (1.47 mm)
Wire Weight 1.50E-6 to 0.0015 lbs/ft (2.23E-6 to 0.0022 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 1225883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
X-high™ High Temperature Lead Wires, Unshielded - 2104 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1050 to 0.1200 inch (2.67 to 3.05 mm)
View Details