Alpha Wire Hook Up Wire 67050 GR321

Description
Alpha Wire 67050 GR321 Hook Up Wire
Request a Quote
Description
Alpha Wire 67050 GR321 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2012747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2012747
Hook Up Wire 2012747
Alpha Wire 67050 GR321 Hook Up Wire

Alpha Wire 67050 GR321 Hook Up Wire

Supplier's Site
Alpha 67050 GR321 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Green mPPE Insulation - 50 Meter Put-Up - ALP67050-GR321 - Lapp Tannehill
Savage, MN, United States
Alpha 67050 GR321 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Green mPPE Insulation - 50 Meter Put-Up
ALP67050-GR321
Alpha 67050 GR321 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Green mPPE Insulation - 50 Meter Put-Up ALP67050-GR321
Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67050 GR321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 GR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-73 WEIGHT LBS/MFT : 0.0007

Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67050 GR321.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 GR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-73 WEIGHT LBS/MFT : 0.0007

Supplier's Site

Technical Specifications

  RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2012747 ALP67050-GR321
Product Name Hook Up Wire Alpha 67050 GR321 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Green mPPE Insulation - 50 Meter Put-Up
Rated Temperature 105 C (221 F) -40 to 41 C (-40 to 105 F)
North American 20 AWG 21 AWG
International 0.5000 mm² (7.75E-4 in²)
Stranding Type 28/0.16 mm² 28/0.16
Approvals UL Approved CE Approved VW-1
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Stranded Hookup Wire - AS999-26 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0390 inch (0.9906 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details