Alpha Wire Hook-Up Wire, 0.5Mm2, Green, 328Ft; Jacket Material Alpha Wire 67050 GR033

Description
HOOK-UP WIRE, 0.5MM2, GREEN, 328FT; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:-; Conductor Area CSA:0.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.5MM2, GREEN, 328FT; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:-; Conductor Area CSA:0.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.5Mm2, Green, 328Ft; Jacket Material Alpha Wire - 42AH9168 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.5Mm2, Green, 328Ft; Jacket Material Alpha Wire
42AH9168
Hook-Up Wire, 0.5Mm2, Green, 328Ft; Jacket Material Alpha Wire 42AH9168
HOOK-UP WIRE, 0.5MM2, GREEN, 328FT; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:-; Conductor Area CSA:0.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 0.5MM2, GREEN, 328FT; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:-; Conductor Area CSA:0.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9168
Product Name Hook-Up Wire, 0.5Mm2, Green, 328Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details