The Hook-Up Wire, 0.5mm², Brown, 164ft is constructed with a tinned copper conductor and features a modified polyphenylene ether insulation with a nominal wall thickness of 0.250 mm. It is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. The wire complies with UL AWM/STYLE 11028 and CSA International standards, ensuring it meets safety and performance requirements. It is halogen-free and adheres to EU directives regarding hazardous substances, making it suitable for environmentally conscious projects. The wire is available in various colors, with brown being the specified color for this product. The product is packaged in continuous lengths, making it convenient for various applications.
HOOK-UP WIRE, 0.5MM2, BROWN, 164FT; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:-; Conductor Area CSA:0.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 42AH9167 |
| Product Name | Hook-Up Wire, 0.5Mm2, Brown, 164Ft; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |