HOOK-UP WIRE, 0.5MM2, BLUE, 164FT; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:-; Conductor Area CSA:0.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 42AH9166 |
| Product Name | Hook-Up Wire, 0.5Mm2, Blue, 164Ft; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |