Alpha Wire Hook-Up Wire, 0.5Mm2, Black, 328Ft; Jacket Material Alpha Wire 67050 BK033

Description
HOOK-UP WIRE, 0.5MM2, BLACK, 328FT; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:-; Conductor Area CSA:0.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.5MM2, BLACK, 328FT; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:-; Conductor Area CSA:0.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.5Mm2, Black, 328Ft; Jacket Material Alpha Wire - 42AH9163 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.5Mm2, Black, 328Ft; Jacket Material Alpha Wire
42AH9163
Hook-Up Wire, 0.5Mm2, Black, 328Ft; Jacket Material Alpha Wire 42AH9163
HOOK-UP WIRE, 0.5MM2, BLACK, 328FT; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:-; Conductor Area CSA:0.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 0.5MM2, BLACK, 328FT; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:-; Conductor Area CSA:0.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9163
Product Name Hook-Up Wire, 0.5Mm2, Black, 328Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details