Alpha Wire Alpha 67025 YL321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Yellow mPPE Insulation - 50 Meter Put-Up 67025 YL321

Description
Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 YL321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 YL321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-55 WEIGHT LBS/MFT : 0.0004
Description
Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 YL321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 YL321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-55 WEIGHT LBS/MFT : 0.0004

Suppliers

Company
Product
Description
Supplier Links
Alpha 67025 YL321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Yellow mPPE Insulation - 50 Meter Put-Up - ALP67025-YL321 - Lapp Tannehill
Savage, MN, United States
Alpha 67025 YL321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Yellow mPPE Insulation - 50 Meter Put-Up
ALP67025-YL321
Alpha 67025 YL321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Yellow mPPE Insulation - 50 Meter Put-Up ALP67025-YL321
Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 YL321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 YL321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-55 WEIGHT LBS/MFT : 0.0004

Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67025 YL321.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 YL321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-55 WEIGHT LBS/MFT : 0.0004

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67025-YL321
Product Name Alpha 67025 YL321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Yellow mPPE Insulation - 50 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0460 inch (1.17 mm)
Wire Weight 4.00E-7 to 4.00E-4 lbs/ft (5.95E-7 to 5.95E-4 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Ultra-Flexible PVC Lead Wire - NUF 34-1044 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0170 inch (0.4318 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 189651-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details