Alpha Wire Alpha 67025 YL033 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Yellow mPPE Insulation - 100 Meter Put-Up 67025 YL033

Description
Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 YL033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 YL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-53 WEIGHT LBS/MFT : 0.0008
Description
Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 YL033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 YL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-53 WEIGHT LBS/MFT : 0.0008

Suppliers

Company
Product
Description
Supplier Links
Alpha 67025 YL033 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Yellow mPPE Insulation - 100 Meter Put-Up - ALP67025-YL033 - Lapp Tannehill
Savage, MN, United States
Alpha 67025 YL033 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Yellow mPPE Insulation - 100 Meter Put-Up
ALP67025-YL033
Alpha 67025 YL033 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Yellow mPPE Insulation - 100 Meter Put-Up ALP67025-YL033
Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 YL033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 YL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-53 WEIGHT LBS/MFT : 0.0008

Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67025 YL033.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 YL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-53 WEIGHT LBS/MFT : 0.0008

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67025-YL033
Product Name Alpha 67025 YL033 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Yellow mPPE Insulation - 100 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0460 inch (1.17 mm)
Wire Weight 8.00E-7 to 8.00E-4 lbs/ft (1.19E-6 to 0.0012 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1151453001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Stranded Hookup Wire - AS 155-30 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1805942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details