Alpha Wire Hook-Up Wire, 0.25Mm2, White, 164Ft; Jacket Material Alpha Wire 67025 WH321

Description
HOOK-UP WIRE, 0.25MM2, WHITE, 164FT; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:-; Conductor Area CSA:0.25mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.25MM2, WHITE, 164FT; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:-; Conductor Area CSA:0.25mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.25Mm2, White, 164Ft; Jacket Material Alpha Wire - 42AH9160 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.25Mm2, White, 164Ft; Jacket Material Alpha Wire
42AH9160
Hook-Up Wire, 0.25Mm2, White, 164Ft; Jacket Material Alpha Wire 42AH9160
HOOK-UP WIRE, 0.25MM2, WHITE, 164FT; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:-; Conductor Area CSA:0.25mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 0.25MM2, WHITE, 164FT; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:-; Conductor Area CSA:0.25mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9160
Product Name Hook-Up Wire, 0.25Mm2, White, 164Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details