Alpha Wire Alpha 67025 RD321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Red mPPE Insulation - 50 Meter Put-Up 67025 RD321

Description
Alpha EcoWire® is a metric hook-up wire with red mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 RD321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 RD321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-61 WEIGHT LBS/MFT : 0.0004
Description
Alpha EcoWire® is a metric hook-up wire with red mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 RD321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 RD321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-61 WEIGHT LBS/MFT : 0.0004

Suppliers

Company
Product
Description
Supplier Links
Alpha 67025 RD321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Red mPPE Insulation - 50 Meter Put-Up - ALP67025-RD321 - Lapp Tannehill
Savage, MN, United States
Alpha 67025 RD321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Red mPPE Insulation - 50 Meter Put-Up
ALP67025-RD321
Alpha 67025 RD321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Red mPPE Insulation - 50 Meter Put-Up ALP67025-RD321
Alpha EcoWire® is a metric hook-up wire with red mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 RD321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 RD321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-61 WEIGHT LBS/MFT : 0.0004

Alpha EcoWire® is a metric hook-up wire with red mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67025 RD321.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 RD321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-61 WEIGHT LBS/MFT : 0.0004

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67025-RD321
Product Name Alpha 67025 RD321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Red mPPE Insulation - 50 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0460 inch (1.17 mm)
Wire Weight 4.00E-7 to 4.00E-4 lbs/ft (5.95E-7 to 5.95E-4 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
Hook Up Wire - 048586-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details
Hook Up Wire - 1805972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Appliance Wiring Material, UL 1008 & CSA TR-64 - 1470N - BRIM Electronics, Inc.
Specs
Approvals UL 1008 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0610 to 0.0980 inch (1.55 to 2.49 mm)
View Details