Alpha Wire Hook-Up Wire, 0.25Mm2, Grn/yel, 164Ft; Jacket Material Alpha Wire 67025 GY321

Description
HOOK-UP WIRE, 0.25MM2, GRN/YEL, 164FT; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.25mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.25MM2, GRN/YEL, 164FT; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.25mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.25Mm2, Grn/yel, 164Ft; Jacket Material Alpha Wire - 42AH9154 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.25Mm2, Grn/yel, 164Ft; Jacket Material Alpha Wire
42AH9154
Hook-Up Wire, 0.25Mm2, Grn/yel, 164Ft; Jacket Material Alpha Wire 42AH9154
HOOK-UP WIRE, 0.25MM2, GRN/YEL, 164FT; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.25mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK-UP WIRE, 0.25MM2, GRN/YEL, 164FT; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.25mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9154
Product Name Hook-Up Wire, 0.25Mm2, Grn/yel, 164Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details