Alpha Wire Hook-Up Wire, 0.25Mm2, Brown, 328Ft; Jacket Material Alpha Wire 67025 BR033

Description
HOOK-UP WIRE, 0.25MM2, BROWN, 328FT; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:-; Conductor Area CSA:0.25mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.25MM2, BROWN, 328FT; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:-; Conductor Area CSA:0.25mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.25Mm2, Brown, 328Ft; Jacket Material Alpha Wire - 42AH9150 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.25Mm2, Brown, 328Ft; Jacket Material Alpha Wire
42AH9150
Hook-Up Wire, 0.25Mm2, Brown, 328Ft; Jacket Material Alpha Wire 42AH9150
HOOK-UP WIRE, 0.25MM2, BROWN, 328FT; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:-; Conductor Area CSA:0.25mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 0.25MM2, BROWN, 328FT; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:-; Conductor Area CSA:0.25mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9150
Product Name Hook-Up Wire, 0.25Mm2, Brown, 328Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details