Alpha Wire Hook-Up Wire, 0.25Mm2, Black, 328Ft; Jacket Material Alpha Wire 67025 BK033

Description
HOOK-UP WIRE, 0.25MM2, BLACK, 328FT; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:-; Conductor Area CSA:0.25mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.25MM2, BLACK, 328FT; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:-; Conductor Area CSA:0.25mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.25Mm2, Black, 328Ft; Jacket Material Alpha Wire - 42AH9146 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.25Mm2, Black, 328Ft; Jacket Material Alpha Wire
42AH9146
Hook-Up Wire, 0.25Mm2, Black, 328Ft; Jacket Material Alpha Wire 42AH9146
HOOK-UP WIRE, 0.25MM2, BLACK, 328FT; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:-; Conductor Area CSA:0.25mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 0.25MM2, BLACK, 328FT; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:-; Conductor Area CSA:0.25mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9146
Product Name Hook-Up Wire, 0.25Mm2, Black, 328Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details