Alpha Wire Hook-Up Wire, 1Mm2, Yellow, 164Ft; Jacket Material Alpha Wire 67010 YL321

Description
HOOK-UP WIRE, 1MM2, YELLOW, 164FT; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 1MM2, YELLOW, 164FT; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 1Mm2, Yellow, 164Ft; Jacket Material Alpha Wire - 42AH9145 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1Mm2, Yellow, 164Ft; Jacket Material Alpha Wire
42AH9145
Hook-Up Wire, 1Mm2, Yellow, 164Ft; Jacket Material Alpha Wire 42AH9145
HOOK-UP WIRE, 1MM2, YELLOW, 164FT; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 1MM2, YELLOW, 164FT; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9145
Product Name Hook-Up Wire, 1Mm2, Yellow, 164Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-2,5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SW-292-FM-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Connecting cable - KMP6-26P-16-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Sub-D
Standards / Certifications DIN 41652
View Details
2 suppliers