Alpha Wire Hook-Up Wire, 1Mm2, White, 164Ft; Jacket Material Alpha Wire 67010 WH321

Description
HOOK-UP WIRE, 1MM2, WHITE, 164FT; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 1MM2, WHITE, 164FT; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 1Mm2, White, 164Ft; Jacket Material Alpha Wire - 42AH9143 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1Mm2, White, 164Ft; Jacket Material Alpha Wire
42AH9143
Hook-Up Wire, 1Mm2, White, 164Ft; Jacket Material Alpha Wire 42AH9143
HOOK-UP WIRE, 1MM2, WHITE, 164FT; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 1MM2, WHITE, 164FT; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9143
Product Name Hook-Up Wire, 1Mm2, White, 164Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details