Alpha Wire Hook-Up Wire, 1Mm2, Red, 328Ft; Jacket Material Alpha Wire 67010 RD033

Description
HOOK-UP WIRE, 1MM2, RED, 328FT; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 1MM2, RED, 328FT; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 1Mm2, Red, 328Ft; Jacket Material Alpha Wire - 42AH9140 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1Mm2, Red, 328Ft; Jacket Material Alpha Wire
42AH9140
Hook-Up Wire, 1Mm2, Red, 328Ft; Jacket Material Alpha Wire 42AH9140
HOOK-UP WIRE, 1MM2, RED, 328FT; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 1MM2, RED, 328FT; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9140
Product Name Hook-Up Wire, 1Mm2, Red, 328Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details