Alpha Wire Hook-Up Wire, 1Mm2, Orange, 164Ft; Jacket Material Alpha Wire 67010 OR321

Description
HOOK-UP WIRE, 1MM2, ORANGE, 164FT; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 1MM2, ORANGE, 164FT; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 1Mm2, Orange, 164Ft; Jacket Material Alpha Wire - 42AH9139 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1Mm2, Orange, 164Ft; Jacket Material Alpha Wire
42AH9139
Hook-Up Wire, 1Mm2, Orange, 164Ft; Jacket Material Alpha Wire 42AH9139
HOOK-UP WIRE, 1MM2, ORANGE, 164FT; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 1MM2, ORANGE, 164FT; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9139
Product Name Hook-Up Wire, 1Mm2, Orange, 164Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details