Alpha Wire Hook-Up Wire, 1Mm2, Grn/yel, 328Ft; Jacket Material Alpha Wire 67010 GY033

Description
HOOK-UP WIRE, 1MM2, GRN/YEL, 328FT; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 1MM2, GRN/YEL, 328FT; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 1Mm2, Grn/yel, 328Ft; Jacket Material Alpha Wire - 42AH9137 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1Mm2, Grn/yel, 328Ft; Jacket Material Alpha Wire
42AH9137
Hook-Up Wire, 1Mm2, Grn/yel, 328Ft; Jacket Material Alpha Wire 42AH9137
HOOK-UP WIRE, 1MM2, GRN/YEL, 328FT; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK-UP WIRE, 1MM2, GRN/YEL, 328FT; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9137
Product Name Hook-Up Wire, 1Mm2, Grn/yel, 328Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details