Alpha Wire Hook-Up Wire, 1Mm2, Green, 328Ft; Jacket Material Alpha Wire 67010 GR033

Description
HOOK-UP WIRE, 1MM2, GREEN, 328FT; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 1MM2, GREEN, 328FT; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 1Mm2, Green, 328Ft; Jacket Material Alpha Wire - 42AH9135 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1Mm2, Green, 328Ft; Jacket Material Alpha Wire
42AH9135
Hook-Up Wire, 1Mm2, Green, 328Ft; Jacket Material Alpha Wire 42AH9135
HOOK-UP WIRE, 1MM2, GREEN, 328FT; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 1MM2, GREEN, 328FT; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9135
Product Name Hook-Up Wire, 1Mm2, Green, 328Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details