Alpha Wire Hook-Up Wire, 1Mm2, Black, 328Ft; Jacket Material Alpha Wire 67010 BK033

Description
HOOK-UP WIRE, 1MM2, BLACK, 328FT; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 1MM2, BLACK, 328FT; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 1Mm2, Black, 328Ft; Jacket Material Alpha Wire - 42AH9129 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1Mm2, Black, 328Ft; Jacket Material Alpha Wire
42AH9129
Hook-Up Wire, 1Mm2, Black, 328Ft; Jacket Material Alpha Wire 42AH9129
HOOK-UP WIRE, 1MM2, BLACK, 328FT; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 1MM2, BLACK, 328FT; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9129
Product Name Hook-Up Wire, 1Mm2, Black, 328Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1025-12 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1 ft (3.05 dm)
View Details
Splash Proof Cable Assembly - 60033A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details