Alpha Wire Multi-Conductor & Paired Cables 6644 WH005

Description
6644 WHITE 100 FT
Request a Quote Datasheet
Description
6644 WHITE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6644 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6644 WH005
Multi-Conductor & Paired Cables 6644 WH005
6644 WHITE 100 FT

6644 WHITE 100 FT

Buy Now
Unshielded Multiconductor Cable 4 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire - 28B8610 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire
28B8610
Unshielded Multiconductor Cable 4 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire 28B8610
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 4 Conductor - White - 600V - 100ft - Alpha 6644 WH005 - ALP6644-WH005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 4 Conductor - White - 600V - 100ft - Alpha 6644 WH005
ALP6644-WH005
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 4 Conductor - White - 600V - 100ft - Alpha 6644 WH005 ALP6644-WH005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Irradiated PVC insulation, PVC jacket, 600V, White, 100ft, 6644 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6644 WH005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.207 VOLTAGE : 600V TEMPERATURE : -67°F to +176deg;F -55°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Irradiated PVC insulation, PVC jacket, 600V, White, 100ft, 6644 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6644 WH005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.207 VOLTAGE : 600V TEMPERATURE : -67°F to +176deg;F -55°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 6644 WH005 28B8610 ALP6644-WH005
Product Name Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 4 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 4 Conductor - White - 600V - 100ft - Alpha 6644 WH005
Cable Shielding No Shielding No Shielding; Unshielded
Standards / Certifications RoHS CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details