Alpha Wire Multi-Conductor & Paired Cables 6633 WH005

Description
6633 WHITE 100 FT
Request a Quote
Description
6633 WHITE 100 FT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Unshielded Multiconductor Cable 3 Conductor 22AWG 100Ft features three 22 AWG stranded tinned copper conductors with a nominal insulation thickness of 0.010 inches made from irradiated PVC. The cable is constructed with a minimum of 8 twists per foot and is wrapped in clear Mylar tape for added stability. The outer jacket is also made of PVC, with a wall thickness of 0.032 inches. This cable is rated for a maximum temperature range of -55 to 105°C and can handle a voltage rating of 600 VRMS. It complies with UL AWM/STYLE 2576 and military specifications MIL-W-16878/Type B. The product is RoHS compliant and does not contain substances of very high concern as per REACH regulations. The cable is suitable for various applications requiring reliable electrical performance in a compact form factor.

Datasheet Summary
Powered by GS/AI

Unshielded Multiconductor Cable 3 Conductor 22AWG 100Ft features three 22 AWG stranded tinned copper conductors with a nominal insulation thickness of 0.010 inches made from irradiated PVC. The cable is constructed with a minimum of 8 twists per foot and is wrapped in clear Mylar tape for added stability. The outer jacket is also made of PVC, with a wall thickness of 0.032 inches. This cable is rated for a maximum temperature range of -55 to 105°C and can handle a voltage rating of 600 VRMS. It complies with UL AWM/STYLE 2576 and military specifications MIL-W-16878/Type B. The product is RoHS compliant and does not contain substances of very high concern as per REACH regulations. The cable is suitable for various applications requiring reliable electrical performance in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6633 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6633 WH005
Multi-Conductor & Paired Cables 6633 WH005
6633 WHITE 100 FT

6633 WHITE 100 FT

Buy Now
Multiple Conductor Cables - 6633WH005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6633WH005-ND
Multiple Conductor Cables 6633WH005-ND
3 Conductor Multi-Conductor Cable White 22 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable White 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 3 Conductor - White - 600V - 100ft - Alpha 6633 WH005 - ALP6633-WH005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 3 Conductor - White - 600V - 100ft - Alpha 6633 WH005
ALP6633-WH005
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 3 Conductor - White - 600V - 100ft - Alpha 6633 WH005 ALP6633-WH005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Irradiated PVC insulation, PVC jacket, 600V, White, 100ft, 6633 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6633 WH005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.175 VOLTAGE : 600V TEMPERATURE : -67°F to +176deg;F -55°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Irradiated PVC insulation, PVC jacket, 600V, White, 100ft, 6633 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6633 WH005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.175 VOLTAGE : 600V TEMPERATURE : -67°F to +176deg;F -55°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site
Unshielded Multiconductor Cable 3 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire - 92F9432 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire
92F9432
Unshielded Multiconductor Cable 3 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire 92F9432
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 6633 WH005 6633WH005-ND ALP6633-WH005 92F9432
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 3 Conductor - White - 600V - 100ft - Alpha 6633 WH005 Unshielded Multiconductor Cable 3 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details