Alpha Wire Multi-Conductor & Paired Cables 6632 WH002

Description
6632 WHITE 500 FT
Request a Quote Datasheet
Description
6632 WHITE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6632 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6632 WH002
Multi-Conductor & Paired Cables 6632 WH002
6632 WHITE 500 FT

6632 WHITE 500 FT

Buy Now
Multiple Conductor Cables - 6632WH002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6632WH002-ND
Multiple Conductor Cables 6632WH002-ND
2 Conductor Multi-Conductor Cable White 22 AWG 500.0' (152.4m)

2 Conductor Multi-Conductor Cable White 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Control Cable - 2775509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
2775509
Control Cable 2775509
Alpha Wire 6632 WH002 Control Cable

Alpha Wire 6632 WH002 Control Cable

Supplier's Site
Unshielded Multiconductor Cable 2 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire - 28B8602 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire
28B8602
Unshielded Multiconductor Cable 2 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire 28B8602
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 2 Conductor - White - 600V - 500ft - Alpha 6632 WH002 - ALP6632-WH002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 2 Conductor - White - 600V - 500ft - Alpha 6632 WH002
ALP6632-WH002
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 2 Conductor - White - 600V - 500ft - Alpha 6632 WH002 ALP6632-WH002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Irradiated PVC insulation, PVC jacket, 600V, White, 500ft, 6632 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6632 WH002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.167 VOLTAGE : 600V TEMPERATURE : -67°F to +176deg;F -55°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Irradiated PVC insulation, PVC jacket, 600V, White, 500ft, 6632 WH002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6632 WH002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.167 VOLTAGE : 600V TEMPERATURE : -67°F to +176deg;F -55°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 6632 WH002 6632WH002-ND 2775509 28B8602 ALP6632-WH002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Control Cable Unshielded Multiconductor Cable 2 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 2 Conductor - White - 600V - 500ft - Alpha 6632 WH002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details