Alpha Wire Multiple Conductor Cables 6623 WH005

Description
3 Conductor Multi-Conductor Cable White 24 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable White 24 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A6623WH-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A6623WH-100-ND
Multiple Conductor Cables A6623WH-100-ND
3 Conductor Multi-Conductor Cable White 24 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable White 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 6623 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6623 WH005
Multi-Conductor & Paired Cables 6623 WH005
6623 WHITE 100 FT

6623 WHITE 100 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Unshielded - 24 AWG 3 Conductor - White - 600V - 100ft - Alpha 6623 WH005 - ALP6623-WH005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 24 AWG 3 Conductor - White - 600V - 100ft - Alpha 6623 WH005
ALP6623-WH005
Alpha Essentials Multi-Conductor Cable - Unshielded - 24 AWG 3 Conductor - White - 600V - 100ft - Alpha 6623 WH005 ALP6623-WH005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Irradiated PVC insulation, PVC jacket, 600V, White, 100ft, 6623 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6623 WH005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.162 VOLTAGE : 600V TEMPERATURE : -67°F to +176deg;F -55°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Irradiated PVC insulation, PVC jacket, 600V, White, 100ft, 6623 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6623 WH005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.162 VOLTAGE : 600V TEMPERATURE : -67°F to +176deg;F -55°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site
Ae C&c / 100 Ft Rohs Compliant Alpha Wire - 28B8599 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 100 Ft Rohs Compliant Alpha Wire
28B8599
Ae C&c / 100 Ft Rohs Compliant Alpha Wire 28B8599
AE C&C / 100 FT ROHS COMPLIANT: YES

AE C&C / 100 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number A6623WH-100-ND 6623 WH005 ALP6623-WH005 28B8599
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 24 AWG 3 Conductor - White - 600V - 100ft - Alpha 6623 WH005 Ae C&c / 100 Ft Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details